Crydom Corporation Solid State Relays MCPC2425D

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2145-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2145-ND
Solid State Relays CC2145-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Ssr, 180-280Vac, 25A, Panel; Contact Configuration Sensata/crydom - 37M3931 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 180-280Vac, 25A, Panel; Contact Configuration Sensata/crydom
37M3931
Ssr, 180-280Vac, 25A, Panel; Contact Configuration Sensata/crydom 37M3931
SSR, 180-280VAC, 25A, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Proportional Output; Operating Voltage Min:180VAC RoHS Compliant: Yes

SSR, 180-280VAC, 25A, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Proportional Output; Operating Voltage Min:180VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - MCPC2425D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
MCPC2425D
Relays - Solid State Relays MCPC2425D
SSR RELAY SPST-NO 25A 180-280V

SSR RELAY SPST-NO 25A 180-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
MCPC2425D
Solid State Relays - Industrial Mount MCPC2425D
Solid State Relays - Industrial Mount PM Prop.-Controller 4-20mA In

Solid State Relays - Industrial Mount PM Prop.-Controller 4-20mA In

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2145-ND 37M3931 MCPC2425D MCPC2425D
Product Name Solid State Relays Ssr, 180-280Vac, 25A, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Range 4 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2410ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 857-707 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0050 amps
View Details
3 suppliers