The PCS15-D-240A-40ZYL is a DC input solid state relay with a 40 A output rating, designed for switching 48~280 VAC loads. It features a 4~32 VDC LED-controlled input, zero-crossing turn-on, built-in RC snubber, and optical isolation. The device includes an indicator LED and screw terminals, with a base plate for mounting. Its dimensions are 58.00 mm x 47.50 mm x 28.70 mm, and it weighs approximately 70 g. The relay supports a maximum transient voltage of 600 V, with a 2500 VAC dielectric strength between input/output and base, and 4000 VAC between input and output. Thermal resistance is 1.15 °C/W, and it operates within a temperature range of -30 °C to 80 °C.
SSR RELAY 40A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-40ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |