Solid State SPST-NO (1 Form A) 4-SIP
SSR, PCB MT SIP, 280VAC/4A, 3-32VDC IN, 0 CROSS
SSR RELAY SPST-NO 4A 24-280V
SSR, 4A, 24-280VAC, 3-32VDC; Contact Configuration:SPST-N
SOLID STATE RELAY, 4A, 3V-32VDC, TH; Contact Configuration:SPST-N
Solid State Relays - PCB Mount PCB SIP SSR 280VAC 4A, 3-32VDC, ZC
| DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1936-ND | MP240D4 | MP240D4 | 26M1703 | 37M4556 | MP240D4 |
| Product Name | Solid State Relays | SSR, PCB MT SIP, 280VAC/4A, 3-32VDC IN, 0 CROSS | Relays - Solid State Relays | Ssr, 4A, 24-280Vac, 3-32Vdc; Contact Configuration Sensata/crydom | Solid State Relay, 4A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Through Hole | PCBoard; PCB | PCBoard; Through Hole | ||
| Switch Configuration | FormA | |||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||||
| Input Voltage (Control Signal) Type | DC | |||||
| Input Voltage (Control Signal) Range | 3 to 32 volts |