The PCS34-D-240A-80RL is a DC input solid state relay with SCR output, designed for switching AC loads up to 80 A at voltages between 48 and 280 VAC. It features optical isolation, a 4,000 VAC dielectric strength between input and output, and random turn-on switching. The device has a maximum on-state voltage drop of 1.7 Vrms and a maximum off-state leakage current of 10 mA. It includes a status LED and screw terminals, with dimensions of approximately 58.00 mm x 42.00 mm x 54.90 mm. The relay is housed in a fully epoxy resin-filled case, with an operating temperature range of -30°C to 80°C and a thermal resistance junction-to-case of 0.14 °C/W. It requires a heat sink for proper operation and is not rated for capacitive loads.
SSR RELAY 80A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-240A-80RL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |