The PCS15 is a DC input solid state relay with TRIAC output, designed for switching AC loads between 48 and 440 VAC with load currents of 10 A to 40 A. This variant supports 25 A load current and 48~280 VAC operation with zero-crossing switching, a built-in varistor for overvoltage protection, and an indicator LED. It features optical isolation, an RC snubber, and screw and quick-connect terminals for both input and output. The device measures 58.0 mm × 47.5 mm × 28.7 mm with a base plate and is epoxy resin filled. It has a maximum on-state voltage drop of 1.5 Vrms, a dielectric strength of 2500 VAC between output and base, and 4000 VAC between input and output. Operating temperature ranges from -30°C to 80°C with a thermal resistance junction-to-case of 1.15 °C/W. The unit weighs approximately 70 g.
SSR RELAY 25A 48~280VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-25RYLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |