Crydom Corporation Solid State Relays MCMX60D10

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2203-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2203-ND
Solid State Relays CC2203-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
MCMX60D10
Solid State Relays - PCB Mount MCMX60D10
Solid State Relays - PCB Mount PCB Mount SSR 3-10VDC IN

Solid State Relays - PCB Mount PCB Mount SSR 3-10VDC IN

Buy Now Datasheet
Mosfet Relay, Spst, 10A, 60Vdc, Th; Contact Form Sensata/crydom - 41X8106 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 10A, 60Vdc, Th; Contact Form Sensata/crydom
41X8106
Mosfet Relay, Spst, 10A, 60Vdc, Th; Contact Form Sensata/crydom 41X8106
MOSFET RELAY, SPST, 10A, 60VDC, TH; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:60V; Load Current:10A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:2.5kVRoHS Compliant: Yes

MOSFET RELAY, SPST, 10A, 60VDC, TH; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:60V; Load Current:10A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:2.5kVRoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Relays - Solid State Relays
MCMX60D10
Relays - Solid State Relays MCMX60D10
SSR RELAY SPST-NO 10A 0-60V

SSR RELAY SPST-NO 10A 0-60V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2203-ND MCMX60D10 41X8106 MCMX60D10
Product Name Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst, 10A, 60Vdc, Th; Contact Form Sensata/crydom Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products