The PHS230A6 is a single-function, solid-state relay for phase control of AC loads up to 6 A steady state and 60 A inrush at 230 V ac. It features surface mounting with one #10 (M5 x 0.8) screw, dimensions of 50.8 mm x 50.8 mm x 38.4 mm, and 0.25 in. (6.35 mm) male quick connect terminals. The relay requires an external 200 kΩ, 2 W potentiometer rated for line voltage. It operates with a voltage drop of approximately 2.0 V at rated current, has a dielectric breakdown of at least 2000 V RMS, and is UL Recognized under File E57310. Units rated at 6 A must be bolted to a metal surface with heat sink compound, with a maximum mounting surface temperature of 90 °C. Operating temperature ranges from -20 °C to 60 °C.
Solid State SPST-NO (1 Form A) Module
Industrial Relays ACPHASECONTROL
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 5666-PHS230A6-ND | PHS230A6 | PHS230A6 |
| Product Name | Solid State Relays | Industrial Relays | Relays - Solid State Relays |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 140 F (-20 to 60 C) | ||
| Input Voltage (Control Signal) Type | AC |