Crydom Corporation Solid State Relays MP240D3

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1612-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1612-ND
Solid State Relays CC1612-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Relays - Solid State Relays - MP240D3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
MP240D3
Relays - Solid State Relays MP240D3
SSR RELAY SPST-NO 3A 24-280V

SSR RELAY SPST-NO 3A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
MP240D3
Solid State Relays - PCB Mount MP240D3
Solid State Relays - PCB Mount PCB SIP SSR 280VAC 3A, 3-32VDC, ZC

Solid State Relays - PCB Mount PCB SIP SSR 280VAC 3A, 3-32VDC, ZC

Buy Now Datasheet
Solid State Relay, 3A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom - 37M4555 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 3A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom
37M4555
Solid State Relay, 3A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom 37M4555
SOLID STATE RELAY, 3A, 3V-32VDC, TH; Contact Configuration:SPST-N O; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 3A, 3V-32VDC, TH; Contact Configuration:SPST-NO; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1612-ND MP240D3 MP240D3 37M4555
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Solid State Relay, 3A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom
Mounting PCBoard Through Hole PCBoard; Through Hole
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
Features Plug In
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details