Solid State SPST-NO (1 Form A) 4-SIP
Win Source Part Number: 1339974-MCX380D5
Category: Relays - Solid State Relays
Series: MCX
Termination Style: PC Pin
Package: Bulk
Standard Package: 25
Voltage - Input: 4 ~ 15VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 5 A
Voltage - Load: 48 V ~ 530 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0055
Mfr: Sensata-Crydom
Base Product Number: MCX380
California Prop 65: Warning Information
SSR RELAY SPST-NO 5A 48-530V
SOLID STATE RELAY, 5A, 4V-15VDC, TH; Contact Configuration:SPST-N
Solid State Relays - PCB Mount PCB SIP SSR 530VAC /5A, 4-15VDC, ZC
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1604-ND | 1339974-MCX380D5 | MCX380D5 | 37M4482 | MCX380D5 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Relays - Solid State Relays | Solid State Relay, 5A, 4V-15Vdc, Th; Contact Configuration Sensata/crydom | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC |