The PCS15 is a DC input solid state relay with TRIAC output, designed for switching AC loads between 48 VAC and 440 VAC with current ratings of 10 A, 15 A, 20 A, 25 A, or 40 A. It features optical isolation, a built-in RC snubber, and zero-crossing or random turn-on options. The device has a screw terminal type, measures approximately 58.0 mm by 47.5 mm by 28.7 mm, and weighs about 70 g. It operates from -30°C to 80°C, supports a maximum input control voltage of 32 VDC, and offers a dielectric strength of 2500 VAC between output and base and 4000 VAC between input and output. Thermal resistance from junction to case ranges from 1.15 °C/W to 2.35 °C/W depending on load current. The housing is epoxy resin filled and includes an optional status LED.
SSR RELAY 25A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-110A-240A-25ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |