SSR RELAY, PCB MOUNT SIP, 530V AC/10A, LVDC IN, ZERO CROSS
Solid State SPST-NO (1 Form A) 4-SIP
SOLID STATE RELAY, 25A, 4V-15VAC, TH; Contact Configuration:SPST-N
Solid State Relays - PCB Mount PCB SIP SSR 530VAC /10A, LVDC, ZC
PowerFin™ PF Series AC Output Relays
Up to 25 Amp; 120/240, 380, 480 VAC; AC SIP
Crydom's PowerFin™ series delivers the highest ratings of any single in-line package (SIP). The integral heat sink design can operate at 25 amps RMS in forced air at 85°C case temp. With natural convection in free air, it rates 10 amps RMS at 25°C ambient. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 2500.
Features
SSR RELAY SPST-NO 25A 48-530V
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PF380D25 | CC1608-ND | 37M5716 | PF380D25 | 70131453 | PF380D25 |
| Product Name | SSR RELAY, PCB MOUNT SIP, 530V AC/10A, LVDC IN, ZERO CROSS | Solid State Relays | Solid State Relay, 25A, 4V-15Vac, Th; Contact Configuration Sensata/crydom | Solid State Relays - PCB Mount | Relay;SSR;Zero-Switching;Ctrl-V 5DC;Vol-Rtg 48-530AC;PCB/PCB Mnt;Solder;4 Pin | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard | Through Hole | ||
| Switch Configuration | FormA | |||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 4 to 15 volts | 5 volts |