The PCS34 series is a DC input solid state relay with SCR output, designed for load currents from 40 to 125 amps and AC load voltages up to 660 VAC. This variant, identified by the ordering code D-480A-80RYL, features a 48~530 VAC load voltage rating, 80 A continuous load current, zero crossing switching, varistor overvoltage protection, and an integrated status LED. It uses screw terminals and is housed in a fully epoxy resin-filled case. Input control voltage ranges from 4 to 32 VDC with a maximum input current of 25 mA. The relay provides 4,000 VAC dielectric isolation between input and output, with a maximum on-state voltage drop of 1.7 Vrms and turn-on/turn-off times of 1 ms and 1/2 cycle + 1 ms respectively. Thermal resistance junction to case is 0.14 °C/W. Operating temperature ranges from -30°C to 80°C. The unit weighs approximately 95 g.
SSR RELAY 80A 48~530VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-480A-80RYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |