Opto 22 Solid State Relays MP240D4-17

Description
MP MODEL, 240 VAC, 4 AMP, DC CON
Request a Quote Datasheet
Description
MP MODEL, 240 VAC, 4 AMP, DC CON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 5528-MP240D4-17-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
5528-MP240D4-17-ND
Solid State Relays 5528-MP240D4-17-ND
MP MODEL, 240 VAC, 4 AMP, DC CON

MP MODEL, 240 VAC, 4 AMP, DC CON

Buy Now Datasheet
Relay;SSR;Control;Cur-Rtg 4A;Vol-Rtg 240AC;MP Series - 70133884 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Control;Cur-Rtg 4A;Vol-Rtg 240AC;MP Series
70133884
Relay;SSR;Control;Cur-Rtg 4A;Vol-Rtg 240AC;MP Series 70133884
MP Series Solid State Relays 4000 V optical isolation input to output Zero voltage turn-on Hermetically sealed The signal input impedance is 1000 Ohms (Nom.).

MP Series Solid State Relays

  • 4000 V optical isolation input to output
  • Zero voltage turn-on
  • Hermetically sealed
    The signal input impedance is 1000 Ohms (Nom.).
Supplier's Site
Ssr, Pcb Mount, 280Vac, 24Vdc, 4A; Contact Configuration Opto 22 - 71M0671 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Pcb Mount, 280Vac, 24Vdc, 4A; Contact Configuration Opto 22
71M0671
Ssr, Pcb Mount, 280Vac, 24Vdc, 4A; Contact Configuration Opto 22 71M0671
SSR, PCB MOUNT, 280VAC, 24VDC, 4A; Contact Configuration:-; Load Current:4A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes

SSR, PCB MOUNT, 280VAC, 24VDC, 4A; Contact Configuration:-; Load Current:4A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 5528-MP240D4-17-ND 70133884 71M0671
Product Name Solid State Relays Relay;SSR;Control;Cur-Rtg 4A;Vol-Rtg 240AC;MP Series Ssr, Pcb Mount, 280Vac, 24Vdc, 4A; Contact Configuration Opto 22
Mounting Chassis Mount PCBoard; PCB
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC AC
Input Voltage (Control Signal) Range 3 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3M-205P-4DC5-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers
Solid State Relays - 2946-859-759-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198893 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details