The PCS34-D-600A-50ZLQ is a DC-input solid state relay with SCR output, rated for 50 A load current and 48~660 VAC load voltage. It features zero-crossing switching, an integrated status LED, and quick-connect terminals (3/16" input, 1/4" load). The device is fully epoxy resin filled, with a maximum on-state voltage drop of 1.7 Vrms and dielectric strength of 4,000 VAC between input and output. Operating temperature ranges from -30°C to 80°C, and thermal resistance junction-to-case is 0.14 °C/W. Mounting requires a heat sink, with base dimensions of 58.00 mm x 42.00 mm and overall height of 27.90 mm.
SSR RELAY 50A 48~660VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-600A-50ZLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |