Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 50A 345-530V
Proportional Control SSR, Multifunction, Panel Mount, 530VAC/50A, TP
Solid State Relays - Industrial Mount 50A 345-530VAC TP, Elevator Screw
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PMP4850WH-ND | PMP4850WH | 83AC8253 | PMP4850WH |
| Product Name | Solid State Relays | Relays - Solid State Relays | Proportional Control Ssr, Multifunction, Panel Mount, 530Vac/50A, Tp Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -13 to 158 F (-25 to 70 C) | -13 to 158 F (-25 to 70 C) |