The PAA140LS is a dual, normally open, current-limiting solid state relay in an 8-lead surface mount package, designed for telecom and instrumentation switching applications. It features 400 V blocking voltage, 200 mA continuous load current, and a maximum on-resistance of 13 Ω. The device provides 3750 V rms input-to-output isolation using OptoMOS technology and meets UL, CSA, and TÜV safety standards. It has a moisture sensitivity level (MSL) of 1 and complies with IPC/JEDEC J-STD-020 and J-STD-033 for handling.
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PAA140LS-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |