The PCS15 series is a DC input solid state relay with 3~32VDC control voltage, TRIAC output, and optical isolation between input and output. It features a built-in RC snubber and is available in load current ratings of 10A, 15A, 20A, 25A, and 40A with load voltage ranges of 48~280VAC or 48~440VAC. The relay uses zero-crossing or random turn-on switching, has a maximum on-state voltage drop of 1.5 Vrms, and minimum off-state dv/dt of 200 V/μs. It operates from -30°C to 80°C and is housed in an epoxy resin-filled case with screw or quick connect terminals. Dimensions are approximately 58.00mm length, 47.50mm width, and 28.70mm height, including the base plate with M3 and M4 screw mounting options.
SSR RELAY 10A 48~280VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-24A-240A-10ZYLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |