The PCS34 series is a DC input solid state relay with SCR output, designed for load currents from 40 to 125 amps and AC voltages up to 660 V. This variant features a 48~530 VAC load voltage rating, 50 A continuous current, zero-crossing switching, an integrated status LED, and quick-connect terminals (3/16" input, 1/4" load). The device is housed in an epoxy resin-filled case with a base plate, weighing approximately 95 g. It provides 4,000 VAC input-to-output isolation, a maximum on-state voltage drop of 1.7 Vrms, and operates within a temperature range of -30°C to 80°C. Thermal resistance junction-to-case is 0.20 °C/W. Mounting requires a heat sink and proper torque on M3 or M4 terminal screws depending on the model. The part is not UL recognized.
SSR RELAY 50A 48~530VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-480A-50ZYLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |