P Model, 120 VAC, 4 Amp, DC Control Solid State Relay (SSR). Low-profile design with 0.5-inch (12.7 mm) center mounting for printed circuit boards. Features 4,000 V optical isolation, zero-voltage turn-on, zero-current turn-off, and operates at -40°C to 100°C. UL recognized and CSA certified.
P Model, 120 VAC, 2 Amp, DC Control Solid State Relay (SSR). Low profile.
P MODEL, 120 VAC, 4 AMP, DC CONT
SSR, PCB MOUNT, 140VAC, 24VDC, 4A; Contact Configuration:-; Load Current:4A; Operating Voltage Max:140VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC; Product Range:- RoHS Compliant: Yes
P Model, 120 VAC, 4 Amp, DC Cont
Solid State Relay, Printed Circuit Mounting, 4 A Current Rating
| Opto 22 | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | P120D4 | 5528-P120D4-ND | 18M9302 | P120D4 | 70134096 |
| Product Name | DC Control Solid State Relay | Solid State Relays | Ssr, Pcb Mount, 140Vac, 24Vdc, 4A; Contact Configuration Opto 22 | Relays - Solid State Relays | Relay;SSR;Control;Cur-Rtg 4A;Ctrl-V 120AC;P Series |
| Solid State Relay Type | Optically | ||||
| Application Type | General | Latching | General | ||
| Mounting | PCBoard | Chassis Mount | PCBoard; PCB | ||
| Turn-On Switching | Zero Switching | ||||
| Features | Built-in Heat Sink; Internal Snubber |