DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2300
2350
2400
2450
2500
2550
2560
2570
2580
2590
2600
2610
2615
2616
2617
2618
2619
2620
2621
2622
2623
2624
2625
2626
2627
2630
2640
2650
2660
2670
2680
2700
2750
2800
2850
2900
2950
3000
3235
| Product Name | Notes |
|---|---|
| 1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 1 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 1.1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 1.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 1.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 1.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 1.8 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 10 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 10 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 10 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 10 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 10 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 100 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 100 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 100 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 100 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 100 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 12 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 12 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 12.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 120 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 120 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 125 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 130 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 130 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 15 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 15 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 15 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 150 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 150 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 150 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 150 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 18 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 180 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 180 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.2 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.7 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.7 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.7 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.7 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 20 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 200 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 200 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 200 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 22 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 220 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 242 Ohms ±0.05% 1W Through Hole Resistor Wirewound | |
| 25 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 25 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 250 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 250 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 250 Ohms ±0.05% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 250 Ohms ±0.05% 1W Through Hole Resistor Wirewound | |
| 250 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 270 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 270 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3.3 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3.9 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3.9 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 30 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 30 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 300 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 300 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 300 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 300 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 33 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 33 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 330 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 330 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 330 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 330 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 35 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 35 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 350 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 350 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 39 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 39 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 39 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 390 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 4 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 4 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 4 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 4.7 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 4.7 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 4.7 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 40 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 40 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 400 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 400 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 47 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 47 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 47 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 470 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 470 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 5.6 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 50 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 50 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 50 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 500 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 500 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 500 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 500 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 56 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 56 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 560 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 560 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 560 Ohms ±5% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 6 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 6.8 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 6.8 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 600 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 600 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 650 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 68 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 68 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 680 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 680 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 7 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 7 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 7.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 7.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 7.5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 7.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 70 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 700 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 75 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 75 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 750 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 750 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 750 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 750 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 8 Ohms ±0.05% 1W Through Hole Resistor Wirewound | |
| 8.2 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 8.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 800 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 800 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 82 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 820 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 820 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| CAP | |
| RES 10 OHM 1W 1% WW AXIAL | |
| RES 10 OHMS 1% 3W AXIAL | |
| RES 10K OHM 3W 1% WW AXIAL | |
| RES 25 OHM 10W 1% WW AXIAL | |
| RES 270 OHM 1W 1% WW AXIAL | |
| RES 47 OHM 10W 1% WW AXIAL | |
| RES 600 OHM 10W 1% WW AXIAL | |
| RES 680 OHM 1W 1% WW AXIAL | |
| RES 7.5 OHM 10W 1% WW AXIAL | |
| RS-10 .2 1% E12 E3 | |
| RS-10 .5 1% E12 E3 | |
| RS-10 2 1% B12 | |
| RS-10 2 1% E12 E3 | |
| RS-10 270 1% B12 | |
| RS-10 270K 1% B12 | |
| RS-10 270K 1% E12 E3 | |
| RS-10 3 1% B12 | |
| RS-10 3 1% E12 E3 | |
| RS-10 3.5 1% E12 E3 | |
| RS-10 3.75 1% E12 E3 | |
| RS-10 3.8 1% E73 E3 | |
| RS-10 30 1% B12 | |
| RS-10 30 1% E12 E3 | |
| RS-10 300 1% E12 E3 | |
| RS-10 30K 1% E12 E3 | |
| RS-10 33 1% E12 E3 | |
| RS-10 35 1% B12 | |
| RS-10 350 1% E12 E3 | |
| RS-10 39 1% B12 | |
| RS-10 4 1% B12 | |
| RS-10 4 1% E12 E3 | |
| RS-10 4 1% S70 | |
| RS-10 40 1% E12 E3 | |
| RS-10 40K 1% E12 E3 | |
| RS-10 47K 1% B12 | |
| RS-10 5 1% E12 E3 | |
| RS-10 5.6 1% B12 | |
| RS-10 500 1% E12 E3 | |
| RS-10 50K 1% B12 | |
| RS-10 50K 1% E12 E3 | |
| RS-10 560 1% B12 | |
| RS-10 56K 1% B12 | |
| RS-10 56K 1% E12 E3 | |
| RS-10 5K 1% B12 | |
| RS-10 6 1% B12 | |
| RS-10 6 1% E12 E3 | |
| RS-10 60 1% B12 | |
| RS-10 60 1% E12 E3 | |
| RS-10 600 1% B12 | |
| RS-10 62 1% B12 | |
| RS-10 68.1K 1% B12 | |
| RS-10 680 1% B12 | |
| RS-10 7 1% E12 E3 | |
| RS-10 8 1% B12 | |
| RS-10 8.5K 1% B12 | |
| RS-10 900 1% B12 | |
| RS-1A .068 1% B12 | |
| RS-1A .1 1% B12 | |
| RS-1A .22 1% B12 | |
| RS-1A .22 1% E12 E3 | |
| RS-1A .25 1% E12 E3 | |
| RS-1A .33 1% B12 | |
| RS-1A .4 1% B12 | |
| RS-1A .4 1% E12 E3 | |
| RS-1A .47 1% E12 E3 | |
| RS-1A .5 1% E12 E3 | |
| RS-1A .6 1% E12 E3 | |
| RS-1A .75 1% B12 | |
| RS-1A .8 1% B12 | |
| RS-1A 1 .1% E12 E3 | |
| RS-1A 1 1% B12 | |
| RS-1A 1.1K 1% E12 E3 | |
| RS-1A 1.2 1% E70 E3 | |
| RS-1A 1.25K 1% B12 | |
| RS-1A 1.2K 1% B12 | |
| RS-1A 1.2K 1% E12 E3 | |
| RS-1A 1.5K 1% B12 | |
| RS-1A 1.6K 1% E12 E3 | |
| RS-1A 1.8K 1% E12 E3 | |
| RS-1A 1.91K 1% E12 E3 | |
| RS-1A 10 .05% B12 | |
| RS-1A 10 1% B12 | |
| RS-1A 10 1% E12 E3 | |
| RS-1A 100 .1% B12 | |
| RS-1A 100 1% B12 | |
| RS-1A 100 1% E12 E3 | |
| RS-1A 10K 1% E12 E3 | |
| RS-1A 12 1% E12 E3 | |
| RS-1A 120 1% B12 | |
| RS-1A 120 1% E12 E3 | |
| RS-1A 133 1% E12 E3 | |
| RS-1A 14 1% E12 E3 | |
| RS-1A 15 1% B12 | |
| RS-1A 150 1% E12 E3 | |
| RS-1A 180 1% E12 E3 | |
| RS-1A 1K 1% B12 | |
| RS-1A 2.2K 1% B12 | |
| RS-1A 2.2K 1% E12 E3 | |
| RS-1A 2.4 1% E12 E3 | |
| RS-1A 2.5 1% E12 E3 | |
| RS-1A 2.5K 1% E12 E3 | |
| RS-1A 2.7K 1% B12 | |
| RS-1A 2.7K 1% E12 E3 | |
| RS-1A 2.9 1% E12 E3 | |
| RS-1A 20 1% E12 E3 | |
| RS-1A 200 1% B12 | |
| RS-1A 22 1% E12 E3 | |
| RS-1A 22.5 1% B12 | |
| RS-1A 220 1% E12 E3 | |
| RS-1A 240 1% E12 E3 | |
| RS-1A 25 1% E12 E3 | |
| RS-1A 250 .1% B12 | |
| RS-1A 250 1% B12 | |
| RS-1A 270 1% E12 E3 | |
| RS-1A 2K 1% B12 | |
| RS-1A 3 .1% E12 E3 | |
| RS-1A 3 1% E12 E3 | |
| RS-1A 3.1K 1% B12 | |
| RS-1A 3.3 1% B12 | |
| RS-1A 3.3 1% E12 E3 | |
| RS-1A 3.3K 1% E12 E3 | |
| RS-1A 3.5K 1% E12 E3 | |
| RS-1A 3.9K 1% E12 E3 | |
| RS-1A 300 1% E12 E3 | |
| RS-1A 330 1% E12 E3 | |
| RS-1A 350 1% B12 | |
| RS-1A 3K 1% E12 E3 | |
| RS-1A 4 1% B12 | |
| RS-1A 4 1% E12 E3 | |
| RS-1A 4.7K 1% B12 | |
| RS-1A 400 1% B12 | |
| RS-1A 400 1% E12 E3 | |
| RS-1A 450 1% B12 | |
| RS-1A 470 1% E12 E3 | |
| RS-1A 4K 1% E12 E3 | |
| RS-1A 5 1% B12 | |
| RS-1A 5.6K 1% B12 | |
| RS-1A 5.7K 1% E12 E3 | |
| RS-1A 50 1% B12 | |
| RS-1A 500 1% B12 | |
| RS-1A 510 1% E12 E3 | |
| RS-1A 540 1% E12 E3 | |
| RS-1A 55 1% E12 E3 | |
| RS-1A 5K 1% B12 | |
| RS-1A 5K 1% E12 E3 | |
| RS-1A 6 1% E12 E3 | |
| RS-1A 6.8 1% E12 E3 | |
| RS-1A 6.8K 1% E12 E3 | |
| RS-1A 60 1% E12 E3 | |
| RS-1A 600 1% E12 E3 | |
| RS-1A 620 1% B12 | |
| RS-1A 7.5 1% B12 | |
| RS-1A 70 1% B12 | |
| RS-1A 70 1% E12 E3 | |
| RS-1A 715 1% E12 E3 | |
| RS-1A 7K 1% B12 | |
| RS-1A 8 1% B12 | |
| RS-1A 820 1% B12 | |
| RS-1A 860 5% E12 E3 | |
| RS-1A 90.9 1% E12 E3 | |
| RS-1M .5 .5% B12 | |
| RS-1M 100 .5% B12 | |
| RS-2B 10 .1% E12 E3 | |
| RS-2B 10 5% E70 E3 | |
| RS-2B 10.5 1% E70 E3 | |
| RS-2B 100 1% B12 | |
| RS-2B 10K 1% B12 | |
| RS-2B 110 1% B12 | |
| RS-2B 110 1% E12 E3 | |
| RS-2B 115 1% B12 | |
| RS-2B 11K 1% B12 | |
| RS-2B 12 1% E12 E3 | |
| RS-2B 120 1% B12 | |
| RS-2B 120 1% E12 E3 | |
| RS-2B 13 1% B12 | |
| RS-2B 15 .1% B12 | |
| RS-2B 15 1% E12 E3 | |
| RS-2B 150 1% B12 | |
| RS-2B 150 1% E12 E3 | |
| RS-2B 16.2 1% E70 E3 | |
| RS-2B 180 1% E12 E3 | |
| RS-2B 187 1% B12 | |
| RS-2B 18K 1% B12 | |
| Through Hole Resistor |
| << Prev | Next >> |