DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2790 2800 2810 2820 2830 2840 2844 2845 2846 2847 2848 2849 2850 2851 2852 2853 2854 2855 2856 2860 2870 2880 2890 2900 2910 2950 3000 3050 3100 3150 3200 3235
Product Name Notes
10 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
10 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
10.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
10.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
10.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
100 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
100 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
101 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
102 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
105 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
107 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
11.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
11.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
11.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
110 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
113 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
113 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
115 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
118 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
12 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
12.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
12.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
12.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
12.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
120 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
120 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
120 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
121 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
121 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
124 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
124 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
127 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
13.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
13.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
130 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
130 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
132 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
133 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
135 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
137 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
14 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
14 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
14.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
14.3 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
14.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
142 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
143 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
145 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
649 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
660 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
665 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
665 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
681 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
690 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
690 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
698 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
698 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
715 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
732 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
750 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
759 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
768 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
787 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
796 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
806 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
806 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
806 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
825 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
865 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
866 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
887 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
898 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
909 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
909 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
931 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
953 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
965 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
976 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>