DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2300 2350 2400 2450 2500 2550 2560 2570 2580 2590 2600 2610 2614 2615 2616 2617 2618 2619 2620 2621 2622 2623 2624 2625 2626 2630 2640 2650 2660 2670 2680 2700 2750 2800 2850 2900 2950 3000 3235
Product Name Notes
1 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
1 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
1 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
1 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
1.1 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
1.1 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
1.2 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
1.2 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
1.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
1.5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
1.5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
1.5 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
1.8 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
1.8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
10 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
10 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
10 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
10 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
100 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
100 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
100 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
100 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
100 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
100 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
12 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
12 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
12.1 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
12.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
12.5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
120 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
120 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
125 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
125 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
130 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
15 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
15 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
15 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
15 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
150 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
150 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
150 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
18 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
180 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
180 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
2 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
2 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
2.2 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
2.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
2.5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
2.5 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
2.7 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
20 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
20 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
20 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
20 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
200 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
200 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
200 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
22 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
220 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
220 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
225 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
225 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
25 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
25 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
25 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
250 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
250 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
250 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
270 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
28 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
28.7 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
29.4 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
3 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
3 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
3.3 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
3.5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
3.9 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
3.9 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
30 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
30 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
30.1 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
30.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
300 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
300 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
31.6 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
32.4 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
33 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
33 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
33.2 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
330 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
330 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
34 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
34.8 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
35 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
35.7 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
350 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
36 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
36.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
37.4 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
38.3 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
39 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
39 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
39 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
39.2 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
390 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
4 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
4 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
4.7 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
4.7 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
40 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
40.2 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
400 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
41.2 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
42.2 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
43 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
43.2 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
44.2 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
45.3 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
46.4 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
47 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
47 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
47 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
47.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
470 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
48.7 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
487 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
49.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
5 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
5.6 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
50 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
50 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
500 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
500 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
51 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
51.1 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
52.3 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
53.6 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
54.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
56 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
56 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
56 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
56.2 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
560 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
57.6 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
59 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
6 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
6.8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
60.4 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
600 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
61.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
62 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
63.4 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
64.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
66.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
68 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
68 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
68.1 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
680 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
69.8 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
7 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
7.5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
7.5 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
70 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
700 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
71.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
73.2 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
75 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
75 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
750 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
750 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
76.8 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
78.7 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
8.2 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
80.6 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
800 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
82 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
82 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
82.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
820 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
84.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
86.6 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
88.7 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
90.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
900 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
91 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
93.1 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
95.3 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
97.6 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
CAP
RES 100K OHM 1% 5W AXIAL
RES 120 OHM 10W 1% WW AXIAL
RES 130 OHM 4W 3% WW AXIAL
RES 3.3 OHM 5W 1% WW AXIAL
RES SMD 30.1 OHM 0.5% 1/10W 0805
RES SMD 33.2 OHM 0.5% 1/10W 0805
RES SMD 42.2 OHM 0.5% 1/10W 0805
RES SMD 51.1 OHM 0.5% 1/10W 0805
RES SMD 53.6 OHM 0.5% 1/10W 0805
RES SMD 54.9 OHM 0.5% 1/10W 0805
RES SMD 59 OHM 0.5% 1/10W 0805
RES SMD 60.4 OHM 0.5% 1/10W 0805
RES SMD 64.9 OHM 0.5% 1/10W 0805
RES SMD 68.1 OHM 0.5% 1/10W 0805
RES SMD 71.5 OHM 0.5% 1/10W 0805
RES SMD 73.2 OHM 0.5% 1/10W 0805
RES SMD 82 OHM 0.5% 1/10W 0805
RES SMD 84.5 OHM 0.5% 1/10W 0805
RES SMD 90.9 OHM 0.5% 1/10W 0805
RS-10 1 1% B12
RS-10 1.2K 1% B12
RS-10 1.2K 1% E12 E3
RS-10 1.5K 1% B12
RS-10 1.5K 1% E12 E3
RS-10 10 1% B12
RS-10 100 1% B12
RS-10 10K 1% E12 E3
RS-10 13 1% B12
RS-10 150 1% E12 E3
RS-10 15K 1% E12 E3
RS-10 16 1% B12
RS-10 160 1% E12 E3
RS-10 18 1% B12
RS-10 18K 1% B12
RS-10 20 1% B12
RS-10 200 1% E12 E3
RS-10 200K 1% B12
RS-10 200K 1% E12 E3
RS-10 240K 1% B12
RS-10 25 1% E12 E3
RS-10 250 1% E12 E3
RS-10 250K 1% E12 E3
RS-2 .1 1% E12 E3
RS-2 .2 1% B12
RS-2 1 1% E12 E3
RS-2 1.3K 1% E12 E3
RS-2 10 .05% B12
RS-2 10 1% E12 E3
RS-2 100 1% B12
RS-2 100 1% E12 E3
RS-2 10K 1% E12 E3
RS-2 150 1% E12 E3
RS-2 15K 1% B12
RS-2 15K 1% E12 E3
RS-2 650 1% B12
RS-2 7.5K 1% B12
RS-2 80 1% E12 E3
RS-2 80 1% S70
RS-5 .1 1% E12 E3
RS-5 .15 1% E12 E3
RS-5 .2 1% B12
RS-5 .2 1% E12 E3
RS-5 .22 1% B12
RS-5 .25 1% E12 E3
RS-5 .33 1% B12
RS-5 .33 1% E12 E3
RS-5 .4 1% B12
RS-5 .5 5% E73 E3
RS-5 .75 1% E12 E3
RS-5 1.1K 1% E12 E3
RS-5 1.2K 1% E12 E3
RS-5 1.5 1% E12 E3
RS-5 1.8K 1% E12 E3
RS-5 1.9 1% E12 E3
RS-5 10 1% B12
RS-5 100 1% E12 E3
RS-5 100K 1% E12 E3
RS-5 10K 1% E12 E3
RS-5 110 1% E12 E3
RS-5 12 1% E12 E3
RS-5 12.5 1% B12
RS-5 12.5K 1% E12 E3
RS-5 120 1% E12 E3
RS-5 125 1% B12
RS-5 13K 1% E12 E3
RS-5 15 1% E12 E3
RS-5 150 1% B12
RS-5 150 1% E12 E3
RS-5 158 1% E12 E3
RS-5 15K 1% B12
RS-5 15K 1% E12 E3
RS-5 16.5 5% E12 E3
RS-5 17.5K 1% E12 E3
RS-5 18 1% E12 E3
RS-5 180 1% E12 E3
RS-5 19 1% E12 E3
RS-5 2 1% E12 E3
RS-5 2.2 1% B12
RS-5 2.2K 1% E12 E3
RS-5 2.4K 1% B12
RS-5 2.5 .1% S73
RS-5 2.5K 1% E12 E3
RS-5 2.6K 1% E12 E3
RS-5 2.7K 1% E12 E3
RS-5 2.8K 1% E12 E3
RS-5 2.9K 1% B12
RS-5 20K 1% E12 E3
RS-5 210 1% S73
RS-5 22 1% E12 E3
RS-5 22K 1% B12
RS-5 240 1% E12 E3
RS-5 25 1% E12 E3
RS-5 25K 1% E12 E3
RS-5 270 1% B12
RS-5 270 1% E12 E3
RS-5 27K 1% E12 E3
RS-5 280 1% B12
RS-5 2K 1% B12
RS-5 2K 1% E12 E3
RS-5 3 1% B12
RS-5 3 1% E12 E3
RS-5 3.3K 1% E12 E3
RS-5 3.4 1% E12 E3
RS-5 3.9K 1% B12
RS-5 30 1% E12 E3
RS-5 300 1% E12 E3
RS-5 30K 1% B12
RS-5 30K 1% E73 E3
RS-5 33 1% E12 E3
RS-5 330 1% B12
RS-5 33K 1% B12
RS-5 33K 1% E12 E3
RS-5 39 1% E12 E3
RS-5 390 1% E12 E3
RS-5 400 1% E12 E3
RS-5 40K 1% E12 E3
RS-5 450 1% E12 E3
RS-5 470 1% B12
RS-5 470 1% E12 E3
RS-5 4K 1% E12 E3
RS-5 5 .05% B12
RS-5 50 1% B12
RS-5 50 1% E12 E3
RS-5 500 1% E12 E3
RS-5 510 1% E12 E3
RS-5 56 1% E12 E3
RS-5 560 1% E12 E3
RS-5 56K 1% E12 E3
RS-5 5K 1% B12
RS-5 6 1% B12
RS-5 6 1% E12 E3
RS-5 6.2 1% B12
RS-5 6.8K 1% E12 E3
RS-5 60 1% B12
RS-5 60 1% E12 E3
RS-5 60K 1% B12
RS-5 60K 1% E73 E3
RS-5 62 1% E12 E3
RS-5 68 1% E12 E3
RS-5 680 1% E12 E3
RS-5 68K 1% B12
RS-5 6K 1% E12 E3
RS-5 7.5 1% E12 E3
RS-5 7.5K 1% B12
RS-5 7.5K 1% E12 E3
RS-5 700 1% E12 E3
RS-5 75 1% E12 E3
RS-5 750 1% E12 E3
RS-5 75K 1% E12 E3
RS-5 8 1% B12
RS-5 8 1% E12 E3
RS-5 8.2 1% E12 E3
RS-5 8.2K 1% E12 E3
RS-5 80 1% B12
RS-5 80 1% E12 E3
RS-7 10 1% E12 E3
RS-7 100K 1% E12 E3
RS-7 175 5% B12
RS-7 75 1% E12 E3

<< Prev Next >>