Vishay Intertechnology, Inc. Wirewound Resistors - RS01AR7500FE12

Description
Wirewound Resistors - Through Hole 1watt .75ohms 1% Learn More
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 1watt .75ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS01AR7500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS01AR7500FE12
Wirewound Resistors - RS01AR7500FE12
Wirewound Resistors - Through Hole 1watt .75ohms 1% Learn More

Wirewound Resistors - Through Hole 1watt .75ohms 1% Learn More

Supplier's Site
Wirewound Resistors - 3110-RS01AR7500FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR7500FE12
Wirewound Resistors 3110-RS01AR7500FE12
RS-1A .75 1% E12 e3

RS-1A .75 1% E12 e3

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1045931-RS01AR7500FE12
Resistors - Through Hole Resistors 1045931-RS01AR7500FE12
Win Source Part Number: 1045931-RS01AR7500FE 12 Category: Resistors>Through Hole Resistors Series: * Package: Bulk Standard Package: 100 Alternative Parts (Cross-Reference): RW79UR750FB12; G001R6810FE1280; RS02BR7500FE12; RS02BR7500FB12; RS005R6800FB12; RWR81SR825FSB12; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: Q11122584

Win Source Part Number: 1045931-RS01AR7500FE12
Category: Resistors>Through Hole Resistors
Series: *
Package: Bulk
Standard Package: 100
Alternative Parts (Cross-Reference): RW79UR750FB12; G001R6810FE1280; RS02BR7500FE12; RS02BR7500FB12; RS005R6800FB12; RWR81SR825FSB12;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: Q11122584

Buy Now
0.75 Ohm 1W Resistor - 53-RS01AR7500FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75 Ohm 1W Resistor
53-RS01AR7500FE12
0.75 Ohm 1W Resistor 53-RS01AR7500FE12
Res Wirewound 0.75 Ohm 1% 1W ±90ppm/°C Silicone AXL Bulk Product overview: RS01AR7500FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01AR7500FE12 can be used for catalog matching and distributor lookup.

Res Wirewound 0.75 Ohm 1% 1W ±90ppm/°C Silicone AXL Bulk Product overview: RS01AR7500FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01AR7500FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RS01AR7500FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS01AR7500FE12-ND
Through Hole Resistors RS01AR7500FE12-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RS01AR7500FE12 3110-RS01AR7500FE12 1045931-RS01AR7500FE12 53-RS01AR7500FE12 RS01AR7500FE12-ND
Product Name Wirewound Resistors - Wirewound Resistors Resistors - Through Hole Resistors 0.75 Ohm 1W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details