Shenzhen Shengyu Electronics Technology Limited Datasheets for Bipolar RF Transistors

Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24 25 26 27 28 30 34
Product Name Notes
CONN D-SUB PLUG/RCPT 15P R/A SLD
CONN D-SUB RCPT 50POS VERT SLDR
CONN D-SUB RCPT 9POS VERT SLDR
HIGH-VOLTAGE/LARGE-C URRENT DARLI
IC
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
KSC1008OBU - NPN EPITACIAL SILIC
LM195QML MILITARY GRADE ULTRA
POWER BIPOLAR TRANSISTOR NPN
POWER BIPOLAR TRANSISTOR, 5A, 50
PROTOTYPE
RF 0.02A, VERY HIGH FREQUENCY BA
RF SMALL SIGNAL TRANSISTOR
RF TRANS 5 NPN 15V 14SOIC
RF TRANS NPN 12V 900MHZ SOT23-3
RF TRANS NPN 15V 1.1GHZ SOT23-3
RF TRANS NPN 15V 1.1GHZ TO92-3
RF TRANS NPN 20V 1.4GHZ SOT23-3
RF TRANS NPN 20V 600MHZ TO92-3
RF TRANS NPN 20V 600MHZ TO92S
RF TRANS NPN 20V 850MHZ SOT23-3
RF TRANS NPN 25V 650MHZ SOT23-3
RF TRANS NPN 25V 650MHZ TO92-3
RF TRANS NPN 30V 600MHZ SOT23-3
RF TRANS NPN 30V 700MHZ TO92-3
RF TRANS NPN 6.5V 15GHZ SOT343
RF TRANS NPN 65V 1.215GHZ
RF TRANS NPN 80V
SMALL SIGNAL BIPOLAR TRANSISTOR
SS T092 GP XSTR NPN SPCL
TO-92, 60V, 0.15A, NPN BIPOLAR T
TRAN NPN/PNP 40V 0.2A SC88/SC70
TRANS 2NPN 20V 0.02A TO99-6
TRANS 2NPN 40V 0.2A SC88/SC70-6
TRANS 2NPN 40V 0.2A SC88
TRANS 2NPN 40V 0.2A SOT363
TRANS 2NPN 40V 0.6A SC88/SC70-6
TRANS 2NPN 45V 0.2A SC88/SC70-6
TRANS 2NPN 45V 0.2A SOT363
TRANS 2PNP 40V 0.2A SC88/SC70-6
TRANS 2PNP 40V 0.2A SC88
TRANS 2PNP 40V 0.2A SOT363
TRANS 4NPN DARL 50V 1.8A 16DIP
TRANS 4NPN DARL 50V 1.8A 20SOIC
TRANS 4NPN DARL 60V 1.2A 20SOIC
TRANS 7NPN DARL 50V 0.5A 16DIP
TRANS 7NPN DARL 50V 0.5A 16SO
TRANS 7NPN DARL 50V 0.5A 16SOIC
TRANS 8NPN DARL 90V 0.4A 18DIP
TRANS DUAL GP 200MA 40V SOT363
TRANS NPN 100V 1A DPAK
TRANS NPN 100V 1A IPAK
TRANS NPN 100V 3A DPAK
TRANS NPN 100V 6A DPAK
TRANS NPN 100V 6A IPAK
TRANS NPN 100V 7A TO220-3
TRANS NPN 10V 2A SOT89-3
TRANS NPN 10V 2A TO92-3
TRANS NPN 120V 0.05A TO92-3
TRANS NPN 120V 0.2A TO126-3
TRANS NPN 120V 0.8A SOT89-3
TRANS NPN 120V 0.8A SOT89
TRANS NPN 120V 0.8A TO92-3
TRANS NPN 120V 1.2A TO126-3
TRANS NPN 120V 6A TO220-3
TRANS NPN 120V 6A TO3PN
TRANS NPN 140V 0.6A SOT23-3
TRANS NPN 140V 0.7A TO-92
TRANS NPN 150V 0.05A TO92-3
TRANS NPN 150V 1.5A TO220-3
TRANS NPN 150V 1.5A TO220F-3
TRANS NPN 150V 2A TO220-3
TRANS NPN 160V 0.6A SOT23-3
TRANS NPN 160V 1.2A TO126-3
TRANS NPN 160V 1A TO92-3
TRANS NPN 180V 0.1A TO126-3
TRANS NPN 200V 0.1A TO126-3
TRANS NPN 200V 0.5A SOT23-3
TRANS NPN 200V 0.5A TO92-3
TRANS NPN 20V 0.02A SOT23-3
TRANS NPN 20V 0.5A TO92-3
TRANS NPN 20V 5A TO92-3
TRANS NPN 250V 1A DPAK
TRANS NPN 25V 0.05A SOT23-3
TRANS NPN 25V 0.05A TO92-3
TRANS NPN 25V 0.2A SOT23-3
TRANS NPN 25V 0.3A TO92-3
TRANS NPN 25V 0.7A TO92-3
TRANS NPN 25V 0.8A SOT23-3
TRANS NPN 25V 2A SOT89-3
TRANS NPN 25V 5A DPAK
TRANS NPN 300V 0.1A TO126-3
TRANS NPN 300V 0.1A TO92-3
TRANS NPN 300V 0.2A TO126-3
TRANS NPN 300V 0.2A TO126
TRANS NPN 300V 0.5A DPAK
TRANS NPN 300V 0.5A SOT23-3
TRANS NPN 300V 0.5A TO126-3
TRANS NPN 300V 0.5A TO92-3
TRANS NPN 300V 200UA TO220-3
TRANS NPN 30V 0.05A SOT23-3
TRANS NPN 30V 0.05A TO92-3
TRANS NPN 30V 0.05A TO92S
TRANS NPN 30V 0.1A SOT23-3
TRANS NPN 30V 0.1A TO92-3
TRANS NPN 30V 0.2A SOT23-3
TRANS NPN 30V 0.5A SOT23-3
TRANS NPN 30V 1.5A SOT89-3
TRANS NPN 30V 1A TO92-3
TRANS NPN 30V 2A TO92-3
TRANS NPN 30V 3A TO126-3
TRANS NPN 30V 3A TO220-3
TRANS NPN 350V 0.3A TO92-3
TRANS NPN 36V 2.2A TO220-3
TRANS NPN 36V TO92-3
TRANS NPN 400V 0.3A TO92-3
TRANS NPN 400V 0.5A TO126-3
TRANS NPN 400V 1.5A TO126-3
TRANS NPN 400V 1.5A TO220-3
TRANS NPN 400V 15A TO3P
TRANS NPN 400V 1A DPAK
TRANS NPN 400V 2A TO220-3
TRANS NPN 400V 2A TO220F-3
TRANS NPN 400V 2A TO252AA
TRANS NPN 400V 4A TO220-3
TRANS NPN 400V 5A TO220-3
TRANS NPN 400V 5A TO220F-3
TRANS NPN 400V 7A TO220-3
TRANS NPN 40V 0.2A SOT23-3
TRANS NPN 40V 0.6A SOT23-3
TRANS NPN 40V 0.6A TO92-3
TRANS NPN 40V 1A IPAK
TRANS NPN 40V 3A DPAK
TRANS NPN 40V 3A TO126-3
TRANS NPN 450V 2A TO220-3
TRANS NPN 450V 5A TO220-3
TRANS NPN 45V 0.2A TO92-3
TRANS NPN 45V 3A TO126-3
TRANS NPN 500V 10A TO3PN
TRANS NPN 500V 15A TO3PN
TRANS NPN 500V 5A TO220-3
TRANS NPN 50V 0.15A TO92-3
TRANS NPN 50V 0.15A TO92S
TRANS NPN 50V 0.1A SOT23-3
TRANS NPN 50V 100MA SOT23-3
TRANS NPN 50V 15A TO3PN
TRANS NPN 50V 1A TO92-3
TRANS NPN 50V 2A IPAK
TRANS NPN 50V 5A IPAK
TRANS NPN 525V 2A TO252AA
TRANS NPN 55V 3A TO220-3
TRANS NPN 600V 2A TO220-3
TRANS NPN 600V 2A TO252AA
TRANS NPN 600V 4A TO220-3
TRANS NPN 600V 4A TO252AA
TRANS NPN 60V 0.05A SOT23-3
TRANS NPN 60V 0.5A SOT23-3
TRANS NPN 60V 0.5A TO92-3
TRANS NPN 60V 0.7A TO92-3
TRANS NPN 60V 10A DPAK
TRANS NPN 60V 10A IPAK
TRANS NPN 60V 10A TO220-3
TRANS NPN 60V 1A TO92-3
TRANS NPN 60V 3A TO126-3
TRANS NPN 60V 3A TO220-3
TRANS NPN 60V 3A TO220F-3
TRANS NPN 60V 4A TO220-3
TRANS NPN 60V 5A TO126-3
TRANS NPN 60V 5A TO220-3
TRANS NPN 60V 7A TO220F-3
TRANS NPN 70V 5A TO220-3
TRANS NPN 800V 1.5A TO126-3
TRANS NPN 800V 12A TO3P
TRANS NPN 800V 3A TO220-3
TRANS NPN 800V 3A TO220F-3
TRANS NPN 800V 6A TO3PF
TRANS NPN 80V 0.5A SOT23-3
TRANS NPN 80V 0.5A TO92-3
TRANS NPN 80V 10A TO220-3
TRANS NPN 80V 1A SOT89
TRANS NPN 80V 3A TO126-3
TRANS NPN 80V 4A TO220-3
TRANS NPN 80V 4A TO220F-3
TRANS NPN 80V 8A DPAK
TRANS NPN 80V 8A IPAK
TRANS NPN 900V 0.1A TO126-3
TRANS NPN 900V 0.1A TO220F-3
TRANS NPN DARL 100V 2A DPAK
TRANS NPN DARL 100V 2A IPAK
TRANS NPN DARL 100V 3A TO126-3
TRANS NPN DARL 100V 5A TO220-3
TRANS NPN DARL 100V 5A TO220F-3
TRANS NPN DARL 100V 8A DPAK
TRANS NPN DARL 100V 8A IPAK
TRANS NPN DARL 20V TO92-3
TRANS NPN DARL 30V 0.3A SOT23-3
TRANS NPN DARL 30V 0.5A TO92-3
TRANS NPN DARL 350V 8A TO220-3
TRANS NPN DARL 400V 8A TO220-3
TRANS NPN DARL 40V 3A TO220F-3
TRANS NPN DARL 60V 1.5A TO126-3
TRANS NPN DARL 60V 4A TO126-3
TRANS NPN DARL 60V 7A TO220F-3
TRANS NPN DARL 80V 1.5A TO126-3
TRANS NPN DARL 80V 4A TO126-3
TRANS NPN/PNP 40V 0.2A SOT26
TRANS PNP 100V 3A DPAK
TRANS PNP 100V 6A DPAK
TRANS PNP 150V 0.5A SOT23-3
TRANS PNP 200V 0.5A SOT23-3
TRANS PNP 200V 0.5A TO92-3
TRANS PNP 25V 0.2A SOT23-3
TRANS PNP 25V 1A SOT89-3
TRANS PNP 25V 5A DPAK
TRANS PNP 25V 5A TO126-3
TRANS PNP 300V 0.5A DPAK
TRANS PNP 300V 0.5A SOT23-3
TRANS PNP 300V 0.5A TO126-3
TRANS PNP 300V 0.5A TO92-3
TRANS PNP 300V 0.5A
TRANS PNP 30V 0.2A SOT23-3
TRANS PNP 30V 0.8A SOT89
TRANS PNP 35V 2A 6TSOP
TRANS PNP 400V 0.3A TO92-3
TRANS PNP 40V 0.2A SOT23-3
TRANS PNP 40V 0.6A SOT23-3
TRANS PNP 40V 1A DPAK
TRANS PNP 40V 3A TO126-3
TRANS PNP 50V 0.05A SOT23-3
TRANS PNP 60V 0.5A SOT23-3
TRANS PNP 60V 0.5A TO92-3
TRANS PNP 60V 0.6A SOT23-3
TRANS PNP 60V 0.6A TO92-3
TRANS PNP 60V 10A DPAK
TRANS PNP 60V 10A TO220-3
TRANS PNP 60V 3A D2PAK
TRANS PNP 60V 3A TO220-3
TRANS PNP 80V 0.5A SOT23-3
TRANS PNP 80V 0.5A TO92-3
TRANS PNP 80V 10A TO220-3
TRANS PNP 80V 8A DPAK
TRANS PNP 80V 8A IPAK
TRANS PNP DARL 100V 2A DPAK
TRANS PNP DARL 100V 8A DPAK
TRANS PNP DARL 30V 0.5A SOT23-3
TRANS PNP DARL 30V 0.5A TO92-3
TRANS PNP DARL 60V 4A TO126-3
TRANS PNP DARL 80V 4A TO126-3
TRANS PREBIAS NPN 50V SOT23
TRANS PREBIAS NPN 50V TO92-3
TRANSISTOR,350WPK,1. 09GHZ
TRANSISTOR,850W,1025 -1150MHZ,50V
TRANSISTOR
XSTR SIL PNP

<< Prev Next >>