Bipolar (BJT) Transistor NPN 120V 6A 10MHz 40W Through Hole TO-220-3
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSD363RTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSD363RTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050979-KSD363RTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1V @ 100mA, 1A
Collector Cut-off Current(Max): 1mA (ICBO)
Typical Gain (hFE) (Min): 40 @ 1A, 5V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
NPN Epitaxial Silicon Transistor
Bipolar Transistors - BJT NPN Epitaxial Sil
TRANS NPN 120V 6A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSD363RTU-ND | 2087-KSD363RTU | 1050979-KSD363RTU | KSD363RTU | KSD363RTU | KSD363RTU |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSD363RTU | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | TO-220; TO-220-3 | Tube | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | |||
| IC(max) | 6000 milliamps | 6000 milliamps |