RF Small Signal Bipolar Transistor, 0.05A I(C), 1-Element, Ultra High Frequency Band, Silicon, NPN
NPN RF BJT 20V 1.4GHz 50mA SOT23-3 Product overview: KSC3123YMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.4GHz, 50mA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.4GHz, 50mA, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC3123YMTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070497-KSC3123YMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 20dB to 23dB
Frequency - Transition: 1.4GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 3.8dB to 5.5dB @ 200MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 120 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
RF Transistor NPN 20V 50mA 1.4GHz 150mW Surface Mount SOT-23-3
RF TRANS NPN 20V 1.4GHZ SOT23-3
RF TRANS NPN 20V 1.4GHZ SOT23-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | KSC3123YMTF | 283-KSC3123YMTF | 070497-KSC3123YMTF | KSC3123YMTF-ND | 598-KSC3123YMTF | KSC3123YMTF |
| Product Name | 20V 1.4GHz 50mA SOT23 Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - KSC3123YMTF | Bipolar RF Transistors | RF TRANS NPN 20V 1.4GHZ SOT23-3 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN | |
| Package Type | SOP8 | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| IC(max) | 50 milliamps | |||||
| VCEO | 20 volts | 20 volts | ||||
| fT | 1400 MHz |