onsemi 120V 800mA 120MHz Bipolar Transistor KSC2316YTA

Description
NPN BJT Transistor, 120V, 800mA, 120MHz, TO-226-3 Product overview: KSC2316YTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 800mA, 120MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 800mA, 120MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2316YTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 120V, 800mA, 120MHz, TO-226-3 Product overview: KSC2316YTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 800mA, 120MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 800mA, 120MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2316YTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 800mA 120MHz Bipolar Transistor
276-KSC2316YTA
120V 800mA 120MHz Bipolar Transistor 276-KSC2316YTA
NPN BJT Transistor, 120V, 800mA, 120MHz, TO-226-3 Product overview: KSC2316YTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 800mA, 120MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 800mA, 120MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2316YTA can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 120V, 800mA, 120MHz, TO-226-3 Product overview: KSC2316YTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 800mA, 120MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 800mA, 120MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2316YTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KSC2316YTATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2316YTATB-ND
Single Bipolar Transistors KSC2316YTATB-ND
Bipolar (BJT) Transistor NPN 120V 800mA 120MHz 900mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 120V 800mA 120MHz 900mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2316YTA - 1050917-KSC2316YTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2316YTA
1050917-KSC2316YTA
TRANSISTORS - Transistors (BJT) - Single - KSC2316YTA 1050917-KSC2316YTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050917-KSC2316YTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 5V Maximum Power Dissipation: 900mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050917-KSC2316YTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 5V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2316YTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2316YTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2316YTA
TRANS NPN 120V 0.8A TO92-3

TRANS NPN 120V 0.8A TO92-3

Supplier's Site
Single Bipolar Transistors - KSC2316YTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
KSC2316YTA
Single Bipolar Transistors KSC2316YTA
TRANS NPN 120V 0.8A TO92-3

TRANS NPN 120V 0.8A TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-KSC2316YTA KSC2316YTATB-ND 1050917-KSC2316YTA KSC2316YTA KSC2316YTA
Product Name 120V 800mA 120MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC2316YTA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN; NPN NPN; NPN
IC(max) 800 milliamps 800 milliamps 800 milliamps
VCEO 120 volts 120 volts 120 volts
VCBO 120 volts
fT 120 MHz
Unlock Full Specs
to access all available technical data