Bipolar (BJT) Transistor PNP - Darlington 80V 4A 40W Through Hole TO-126-3
TRANS PNP DARL 80V 4A TO126-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSE703STU-ND | KSE703STU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |