onsemi Bipolar Transistor KSP92BU

Description
SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: KSP92BU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSP92BU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: KSP92BU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSP92BU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
276-KSP92BU
Bipolar Transistor 276-KSP92BU
SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: KSP92BU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSP92BU can be used for catalog matching and distributor lookup.

SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: KSP92BU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSP92BU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSP92BU - 002195-KSP92BU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSP92BU
002195-KSP92BU
TRANSISTORS - Transistors (BJT) - Single - KSP92BU 002195-KSP92BU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002195-KSP92BU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 25 @ 30mA, 10V Maximum Power Dissipation: 625mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002195-KSP92BU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 30mA, 10V
Maximum Power Dissipation: 625mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Single Bipolar Transistors - KSP92BU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSP92BU-ND
Single Bipolar Transistors KSP92BU-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
 - KSP92BU - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - KSP92BU - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSP92BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSP92BU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSP92BU
TRANS PNP 300V 0.5A TO92-3

TRANS PNP 300V 0.5A TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KSP92BU
Bipolar Transistors - BJT KSP92BU
Bipolar Transistors - BJT PNP Si Transistor Epitaxial

Bipolar Transistors - BJT PNP Si Transistor Epitaxial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-KSP92BU 002195-KSP92BU KSP92BU-ND KSP92BU KSP92BU KSP92BU
Product Name Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSP92BU Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP PNP
Package Type Bulk TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-92-3
Packing Method Bulk Bulk; Bulk Bulk; Bulk
IC(max) 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697600 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
NPN general purpose transistor - BC849C,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 30 volts
View Details
3 suppliers
45V 0.5A Bipolar Transistor - 276-BC807-16W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers