onsemi 45V 200mA 200MHz Bipolar Transistor KSC815YTA

Description
NPN BJT Transistor | 45V VCEO | 200mA IC | 200MHz fT | TO-92 Product overview: KSC815YTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 200mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 200mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC815YTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor | 45V VCEO | 200mA IC | 200MHz fT | TO-92 Product overview: KSC815YTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 200mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 200mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC815YTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 200mA 200MHz Bipolar Transistor
276-KSC815YTA
45V 200mA 200MHz Bipolar Transistor 276-KSC815YTA
NPN BJT Transistor | 45V VCEO | 200mA IC | 200MHz fT | TO-92 Product overview: KSC815YTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 200mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 200mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC815YTA can be used for catalog matching and distributor lookup.

NPN BJT Transistor | 45V VCEO | 200mA IC | 200MHz fT | TO-92 Product overview: KSC815YTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 200mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 200mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC815YTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - KSC815YTA - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - KSC815YTAFSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC815YTAFSTB-ND
Single Bipolar Transistors KSC815YTAFSTB-ND
Bipolar (BJT) Transistor NPN 45V 200mA 200MHz 400mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 200mA 200MHz 400mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC815YTA - 002167-KSC815YTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC815YTA
002167-KSC815YTA
TRANSISTORS - Transistors (BJT) - Single - KSC815YTA 002167-KSC815YTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002167-KSC815YTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 400mV @ 15mA, 150mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 50mA, 1V Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002167-KSC815YTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 15mA, 150mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 50mA, 1V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC815YTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC815YTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC815YTA
TRANS NPN 45V 0.2A TO92-3

TRANS NPN 45V 0.2A TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-KSC815YTA KSC815YTA KSC815YTAFSTB-ND 002167-KSC815YTA KSC815YTA
Product Name 45V 200mA 200MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC815YTA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN
IC(max) 200 milliamps 200 milliamps
VCEO 45 volts 45 volts
VCBO 60 volts
fT 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697653P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT89; SOT-89
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B/DG/B4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details