Shenzhen Shengyu Electronics Technology Limited Datasheets for Isolation Transformers

Isolation transformers provide electrical decoupling or isolation to two connected circuits. They have a turn ratio of 1:1.
Isolation Transformers: Learn more

Product Name Notes
40KVA 460D-230Y SCR DRIVE
ISOLATION TRANSFORMER UL LST
TRANS 250VA 115V 2.17A CHASIS MT
TRANSF ISOL 115 TO 230VCT 1.5KVA
TRANSFM ISOL 115 TO 115VAC 100VA
TRANSFM ISOL 115 TO 115VAC 300VA
TRANSFM ISOL 115 TO 230VCT 250VA
TRANSFM ISOL 115 TO 230VCT 750VA
TRANSFMR ISOL 115 TO 230VCT 1KVA
TRANSFORMER ISOL 115 TO 95V 1KVA
TRANSFORMER ISOL 50VA 115/230VAC
TRANSFORMER ISOL
TRANSFORMER ISOLATION 250W
TRANSFORMER ISOLATION 2U RACK
TRANSFORMER ISOLATION 5000W
TRANSFORMER, POWER
TRANSFORMR ISOL 115 TO 95V 250VA
TRANSFORMR ISOL 115 TO 95V 500VA
TRANSFORMR ISOL 230-115VAC 250VA
TRANSFRMR ISOL 230-115VAC 1.5KVA
XFRMR ISLTD 600V/120V
XFRMR ISO PWR 1/2KVA 1.15/2.3A
XFRMR ISO PWR 1/2KVA 2.3/4.6A
XFRMR ISO PWR 1/4KVA 0.55/1.1A
XFRMR ISO PWR 1/4KVA 1.1/2.2A
XFRMR ISO PWR 10KVA 20.5/41A
XFRMR ISO PWR 10KVA 41/82A
XFRMR ISO PWR 1KVA 2.25/4.5A
XFRMR ISO PWR 1KVA 4.5/9A
XFRMR ISO PWR 2KVA 4.5/9A
XFRMR ISO PWR 2KVA 9/18A
XFRMR ISO PWR 3KVA 14/28A
XFRMR ISO PWR 3KVA 7/14A
XFRMR ISO PWR 7.5KVA 15.5/31A
XFRMR ISO PWR 7.5KVA 31/62A