PNP Epitaxial Silicon Transistor
Bipolar (BJT) Transistor PNP 25V 5A 65MHz 15W Through Hole TO-126-3
Win Source Part Number: 1068002-KSE210STU
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 1,920
Power - Max: 15 W
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.8V @ 1A, 5A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 45 @ 2A, 1V
Frequency - Transition: 65MHz
Mounting Type: Through Hole
Package / Case: TO-225AA, TO-126-3
Supplier Device Package: TO-126-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): MJE210STU; KSB772YS; KSB772OS; KSB744AYSTU; KSA1220YSTU;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: 2832-KSE210STU,2832-
Base Product Number: KSE21
Product Status: Obsolete
Bipolar Transistors - BJT PNP Si Transistor Epitaxial Product overview: KSE210STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSE210STU can be used for catalog matching and distributor lookup.
TRANS PNP 25V 5A TO126-3
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSE210STU | KSE210STU-ND | 1068002-KSE210STU | 2087-KSE210STU | KSE210STU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | |
| Package Type | TO-126-3 | TO-225AA, TO-126-3 | SOT3 | Tube | |
| Packing Method | Tube; Tube | Tube | Tube; Tube | ||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||
| Power Gain | 45 dB |