onsemi Single Bipolar Transistors KSD1273OTU

Description
Bipolar (BJT) Transistor NPN 60V 3A 30MHz 2W Through Hole TO-220F-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 3A 30MHz 2W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSD1273OTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSD1273OTU-ND
Single Bipolar Transistors KSD1273OTU-ND
Bipolar (BJT) Transistor NPN 60V 3A 30MHz 2W Through Hole TO-220F-3

Bipolar (BJT) Transistor NPN 60V 3A 30MHz 2W Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSD1273OTU - 849703-KSD1273OTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD1273OTU
849703-KSD1273OTU
TRANSISTORS - Transistors (BJT) - Single - KSD1273OTU 849703-KSD1273OTU
Manufacturer: ON Semiconductor Win Source Part Number: 849703-KSD1273OTU Features: Bipolar (BJT) Transistor 60 V 3 A 2 W Package: Tube Part Status: Obsolete Family Name: KSD1273 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 849703-KSD1273OTU
Features: Bipolar (BJT) Transistor 60 V 3 A 2 W
Package: Tube
Part Status: Obsolete
Family Name: KSD1273
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSD1273OTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSD1273OTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSD1273OTU
TRANS NPN 60V 3A TO220F-3

TRANS NPN 60V 3A TO220F-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number KSD1273OTU-ND 849703-KSD1273OTU KSD1273OTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSD1273OTU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220631 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
Single, Pre-Biased Bipolar Transistors - BCR555E6327HTSA1 - ODG (Origin Data Global)
Specs
Polarity PNP - Pre-Biased; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps
View Details
9 suppliers
45 V, 100 mA NPN/NPN general-purpose transistor - BC847BS/ZLX - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT363
IC(max) 100 milliamps
View Details
4 suppliers