onsemi Single Bipolar Transistors KSC3953DSTU

Description
Bipolar (BJT) Transistor NPN 120V 200mA 400MHz 1.3W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 120V 200mA 400MHz 1.3W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC3953DSTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC3953DSTU-ND
Single Bipolar Transistors KSC3953DSTU-ND
Bipolar (BJT) Transistor NPN 120V 200mA 400MHz 1.3W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 120V 200mA 400MHz 1.3W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC3953DSTU - 105522-KSC3953DSTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC3953DSTU
105522-KSC3953DSTU
TRANSISTORS - Transistors (BJT) - Single - KSC3953DSTU 105522-KSC3953DSTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 105522-KSC3953DSTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 400MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 1V @ 3mA, 30mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 10V Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 105522-KSC3953DSTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 400MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1V @ 3mA, 30mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 10V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
120V 200mA 400MHz Bipolar Transistor
276-KSC3953DSTU
120V 200mA 400MHz Bipolar Transistor 276-KSC3953DSTU
NPN BJT 120V 200mA 400MHz TO-126 Transistor Product overview: KSC3953DSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 200mA, 400MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 200mA, 400MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC3953DSTU can be used for catalog matching and distributor lookup.

NPN BJT 120V 200mA 400MHz TO-126 Transistor Product overview: KSC3953DSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 200mA, 400MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 200mA, 400MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC3953DSTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS NPN 120V 0.2A TO-126 - 598-KSC3953DSTU - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 120V 0.2A TO-126
598-KSC3953DSTU
TRANS NPN 120V 0.2A TO-126 598-KSC3953DSTU
TRANS NPN 120V 0.2A TO-126

TRANS NPN 120V 0.2A TO-126

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC3953DSTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC3953DSTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC3953DSTU
TRANS NPN 120V 0.2A TO126-3

TRANS NPN 120V 0.2A TO126-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number KSC3953DSTU-ND 105522-KSC3953DSTU 276-KSC3953DSTU 598-KSC3953DSTU KSC3953DSTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC3953DSTU 120V 200mA 400MHz Bipolar Transistor TRANS NPN 120V 0.2A TO-126 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN
Package Type TO-225AA, TO-126-3 SOT3; TO-126-3
IC(max) 200 milliamps 200 milliamps
VCEO 120 volts 120 volts
VCBO 120 volts
Unlock Full Specs
to access all available technical data