onsemi Single Bipolar Transistors KSP2907ATA

Description
PNP Epitaxial Silicon Transistor
Request a Quote Datasheet
Description
PNP Epitaxial Silicon Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KSP2907ATA - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - KSP2907ATA - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - KSP2907ATATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSP2907ATATB-ND
Single Bipolar Transistors KSP2907ATATB-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - KSP2907ATACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSP2907ATACT-ND
Single Bipolar Transistors KSP2907ATACT-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Bipolar Transistors - 7390331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7390331
Bipolar Transistors 7390331
Transistor GP BJT PNP 60V 0.6A TO92-3

Transistor GP BJT PNP 60V 0.6A TO92-3

Supplier's Site
Bipolar Transistors - 1455536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1455536
Bipolar Transistors 1455536
Transistor GP BJT PNP 60V 0.6A TO92-3

Transistor GP BJT PNP 60V 0.6A TO92-3

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - KSP2907ATA - 002190-KSP2907ATA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSP2907ATA
002190-KSP2907ATA
TRANSISTORS - Transistors (BJT) - Single - KSP2907ATA 002190-KSP2907ATA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002190-KSP2907ATA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002190-KSP2907ATA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
60V 0.6A Bipolar Transistor
276-KSP2907ATA
60V 0.6A Bipolar Transistor 276-KSP2907ATA
TRANS PNP 60V 0.6A TO92-3 Product overview: KSP2907ATA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSP2907ATA can be used for catalog matching and distributor lookup.

TRANS PNP 60V 0.6A TO92-3 Product overview: KSP2907ATA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSP2907ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KSP2907ATA
Bipolar Transistors - BJT KSP2907ATA
Bipolar Transistors - BJT PNP Si Transistor Epitaxial

Bipolar Transistors - BJT PNP Si Transistor Epitaxial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSP2907ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSP2907ATA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSP2907ATA
TRANS PNP 60V 0.6A TO92-3

TRANS PNP 60V 0.6A TO92-3

Supplier's Site
Transistor, Bipol, Pnp, -60V, To-226Aa-3; Transistor Polarity Onsemi - 31Y2185 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -60V, To-226Aa-3; Transistor Polarity Onsemi
31Y2185
Transistor, Bipol, Pnp, -60V, To-226Aa-3; Transistor Polarity Onsemi 31Y2185
TRANSISTOR, BIPOL, PNP, -60V, TO-226AA-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -60V, TO-226AA-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - KSP2907ATA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
KSP2907ATA
Single Bipolar Transistors KSP2907ATA
TRANS PNP 60V 0.6A TO92-3

TRANS PNP 60V 0.6A TO92-3

Supplier's Site Datasheet
Single Bipolar Transistors - KSP2907ATA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
KSP2907ATA
Single Bipolar Transistors KSP2907ATA
TRANS PNP 60V 0.6A TO92-3

TRANS PNP 60V 0.6A TO92-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number KSP2907ATA KSP2907ATATB-ND 7390331 002190-KSP2907ATA 276-KSP2907ATA KSP2907ATA KSP2907ATA 31Y2185 KSP2907ATA
Product Name Single Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSP2907ATA 60V 0.6A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipol, Pnp, -60V, To-226Aa-3; Transistor Polarity Onsemi Single Bipolar Transistors
Polarity PNP PNP PNP PNP; PNP PNP PNP PNP; PNP
Package Type TO-92; TO-92-3 LF TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; To-92 TO-92; SOT3; TO-92-3 Bulk TO-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Packing Method Ammo Pack Bulk Tape Reel; Cut Tape (CT),Tape & Box (TB)
Number of units in IC 1
IC(max) 600 milliamps 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data