onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single KSC1008OTA

Description
Win Source Part Number: 1067956-KSC1008OTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 800 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 700 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 50mA, 2V Frequency - Transition: 50MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): KSC1008CYTA; KSC1008YTA; KSC1008GTA; BCX38CKSC1008-OTA; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: KSC1008 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1067956-KSC1008OTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 800 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 700 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 50mA, 2V Frequency - Transition: 50MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): KSC1008CYTA; KSC1008YTA; KSC1008GTA; BCX38CKSC1008-OTA; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: KSC1008 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1067956-KSC1008OTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1067956-KSC1008OTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1067956-KSC1008OTA
Win Source Part Number: 1067956-KSC1008OTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 800 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 700 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 50mA, 2V Frequency - Transition: 50MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): KSC1008CYTA; KSC1008YTA; KSC1008GTA; BCX38CKSC1008-OTA; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: KSC1008 Product Status: Obsolete

Win Source Part Number: 1067956-KSC1008OTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Box (TB)
Standard Package: 2,000
Power - Max: 800 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 700 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 50mA, 2V
Frequency - Transition: 50MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): KSC1008CYTA; KSC1008YTA; KSC1008GTA; BCX38CKSC1008-OTA;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Base Product Number: KSC1008
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
60V 0.7A Bipolar Transistor
276-KSC1008OTA
60V 0.7A Bipolar Transistor 276-KSC1008OTA
TRANS NPN 60V 0.7A TO-92 Product overview: KSC1008OTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC1008OTA can be used for catalog matching and distributor lookup.

TRANS NPN 60V 0.7A TO-92 Product overview: KSC1008OTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC1008OTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KSC1008OTA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC1008OTA-ND
Single Bipolar Transistors KSC1008OTA-ND
Bipolar (BJT) Transistor NPN 60V 700mA 50MHz 800mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 60V 700mA 50MHz 800mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC1008OTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC1008OTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC1008OTA
TRANS NPN 60V 0.7A TO92-3

TRANS NPN 60V 0.7A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1067956-KSC1008OTA 276-KSC1008OTA KSC1008OTA-ND KSC1008OTA
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 60V 0.7A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
IC(max) 700 milliamps 700 milliamps 700 milliamps
Power Gain 70 dB
Operating Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817K16E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 2548673 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8/SWP
View Details