onsemi TRANSISTORS - Transistors (BJT) - Single - KST2484MTF KST2484MTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070543-KST2484MTF Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 350mV @ 100μA, 1mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 250 @ 1mA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070543-KST2484MTF Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 350mV @ 100μA, 1mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 250 @ 1mA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KST2484MTF - 070543-KST2484MTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KST2484MTF
070543-KST2484MTF
TRANSISTORS - Transistors (BJT) - Single - KST2484MTF 070543-KST2484MTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070543-KST2484MTF Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 350mV @ 100μA, 1mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 250 @ 1mA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070543-KST2484MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 350mV @ 100μA, 1mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 1mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 0.05A SOT23 Bipolar Transistor
276-KST2484MTF
60V 0.05A SOT23 Bipolar Transistor 276-KST2484MTF
TRANS NPN 60V 0.05A SOT23-3 Product overview: KST2484MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.05A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.05A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST2484MTF can be used for catalog matching and distributor lookup.

TRANS NPN 60V 0.05A SOT23-3 Product overview: KST2484MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.05A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.05A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST2484MTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KST2484MTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KST2484MTF-ND
Single Bipolar Transistors KST2484MTF-ND
Bipolar (BJT) Transistor NPN 60V 50mA 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 50mA 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KST2484MTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KST2484MTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KST2484MTF
TRANS NPN 60V 0.05A SOT23-3

TRANS NPN 60V 0.05A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 070543-KST2484MTF 276-KST2484MTF KST2484MTF-ND KST2484MTF
Product Name TRANSISTORS - Transistors (BJT) - Single - KST2484MTF 60V 0.05A SOT23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Unlock Full Specs
to access all available technical data