onsemi Bipolar Transistors MBT3904DW1T3G

Description
MBT3904DW1T3G, SS SC88 GP XSTR NPN 40V
Request a Quote Datasheet
Description
MBT3904DW1T3G, SS SC88 GP XSTR NPN 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 8062542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8062542
Bipolar Transistors 8062542
MBT3904DW1T3G, SS SC88 GP XSTR NPN 40V

MBT3904DW1T3G, SS SC88 GP XSTR NPN 40V

Supplier's Site
Bipolar Transistors - 8062542P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8062542P
Bipolar Transistors 8062542P
MBT3904DW1T3G, SS SC88 GP XSTR NPN 40V

MBT3904DW1T3G, SS SC88 GP XSTR NPN 40V

Supplier's Site
Bipolar Transistors - 1454028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1454028
Bipolar Transistors 1454028
MBT3904DW1T3G, SS SC88 GP XSTR NPN 40V

MBT3904DW1T3G, SS SC88 GP XSTR NPN 40V

Supplier's Site
Singapore, Singapore
Dual 40V 200mA 300MHz Bipolar Transistor
277-MBT3904DW1T3G
Dual 40V 200mA 300MHz Bipolar Transistor 277-MBT3904DW1T3G
Dual NPN BJT Transistor, 40V, 200mA, 300MHz, SOT-363-6 Product overview: MBT3904DW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 200mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 40V, 200mA, 300MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MBT3904DW1T3G can be used for catalog matching and distributor lookup.

Dual NPN BJT Transistor, 40V, 200mA, 300MHz, SOT-363-6 Product overview: MBT3904DW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 200mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 40V, 200mA, 300MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MBT3904DW1T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - MBT3904DW1T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MBT3904DW1T3GOSDKR-ND
Bipolar Transistor Arrays MBT3904DW1T3GOSDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - MBT3904DW1T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MBT3904DW1T3GOSTR-ND
Bipolar Transistor Arrays MBT3904DW1T3GOSTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - MBT3904DW1T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MBT3904DW1T3GOSCT-ND
Bipolar Transistor Arrays MBT3904DW1T3GOSCT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - MBT3904DW1T3G - 099944-MBT3904DW1T3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MBT3904DW1T3G
099944-MBT3904DW1T3G
TRANSISTORS - Transistors (BJT) - Arrays - MBT3904DW1T3G 099944-MBT3904DW1T3G
Manufacturer: ON Semiconductor Win Source Part Number: 099944-MBT3904DW1T3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 150mW Alternative Parts (Cross-Reference): MBT3904DW1T1G; NSVMBT3904DW1T3G; SMBT3904DW1T1G; MBT3904DW1T3G; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 099944-MBT3904DW1T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): MBT3904DW1T1G; NSVMBT3904DW1T3G; SMBT3904DW1T1G; MBT3904DW1T3G;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays - MBT3904DW1T3G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
MBT3904DW1T3G
Bipolar Transistor Arrays MBT3904DW1T3G
TRANS 2NPN 40V 0.2A SOT363

TRANS 2NPN 40V 0.2A SOT363

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MBT3904DW1T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MBT3904DW1T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MBT3904DW1T3G
TRANS 2NPN 40V 0.2A SOT363

TRANS 2NPN 40V 0.2A SOT363

Supplier's Site
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi - 26K3691 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi
26K3691
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi 26K3691
BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:150mW; DC Current Gain hFE:100hFE; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:150mW; DC Current Gain hFE:100hFE; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Array, Dual Npn, 40V, Sot-363; Transistor Polarity Onsemi - 42AC1733 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Array, Dual Npn, 40V, Sot-363; Transistor Polarity Onsemi
42AC1733
Transistor Array, Dual Npn, 40V, Sot-363; Transistor Polarity Onsemi 42AC1733
TRANSISTOR ARRAY, DUAL NPN, 40V, SOT-363; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:150mW; DC Current Gain hFE:30hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR ARRAY, DUAL NPN, 40V, SOT-363; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:150mW; DC Current Gain hFE:30hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MBT3904DW1T3G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MBT3904DW1T3G
40V 150mW 100@10mA,1V 200mA 2 NPN SOT-363-6 Bipolar Transistors - BJT ROHS

40V 150mW 100@10mA,1V 200mA 2 NPN SOT-363-6 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 8062542 8062542P 277-MBT3904DW1T3G MBT3904DW1T3GOSDKR-ND 099944-MBT3904DW1T3G MBT3904DW1T3G MBT3904DW1T3G 26K3691 42AC1733 MBT3904DW1T3G
Product Name Bipolar Transistors Bipolar Transistors Dual 40V 200mA 300MHz Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - MBT3904DW1T3G Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi Transistor Array, Dual Npn, 40V, Sot-363; Transistor Polarity Onsemi Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN NPN; 2 NPN (Dual) 2 NPN (Dual); NPN NPN NPN NPN
Package Type Sot-363 (sc-88) SOT-363 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 TO-3 TO-3; SOT3
Number of units in IC 2
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ART,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
Bipolar Transistors - 2156644 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
IGBTs - Single - AUIRGP4063D-E - 1149893-AUIRGP4063D-E - Win Source Electronics
Specs
Package Type SOT3
View Details
7 suppliers