onsemi TRANSISTORS - Transistors (BJT) - Single - KST14MTF KST14MTF

Description
NPN Epitaxial Silicon Transistor
Request a Quote Datasheet
Description
NPN Epitaxial Silicon Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KST14MTF - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KST14MTF - 002204-KST14MTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KST14MTF
002204-KST14MTF
TRANSISTORS - Transistors (BJT) - Single - KST14MTF 002204-KST14MTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002204-KST14MTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002204-KST14MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-KST14MTF
Bipolar Transistor 276-KST14MTF
NPN Epitaxial Silicon Transistor, 3000-REEL Product overview: KST14MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST14MTF can be used for catalog matching and distributor lookup.

NPN Epitaxial Silicon Transistor, 3000-REEL Product overview: KST14MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST14MTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KST14MTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KST14MTFTR-ND
Single Bipolar Transistors KST14MTFTR-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KST14MTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KST14MTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KST14MTF
TRANS NPN DARL 30V 0.3A SOT23-3

TRANS NPN DARL 30V 0.3A SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number KST14MTF 002204-KST14MTF 276-KST14MTF KST14MTFTR-ND KST14MTF
Product Name TRANSISTORS - Transistors (BJT) - Single - KST14MTF Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN - Darlington NPN NPN
Package Type SOT23; SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1.00E-4 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data