Bipolar (BJT) Transistor NPN 60V 10A 2MHz 600mW Through Hole TO-220-3
TRANS NPN 60V 10A TO220-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSE3055T-ND | KSE3055T |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |