Shenzhen Shengyu Electronics Technology Limited Datasheets for Reed Switches
Reed switches are magnetically actuated switches. They are typically manufactured with two ferromagnetic reeds (contact blades), which are sealed in a glass capsule. In the presence of a magnet, the blades (contacts) close.
Reed Switches: Learn more
| Product Name | Notes |
|---|---|
| REED SWITCH CUSTOM | |
| SWITCH REED 7MM 15-20AT 10W | |
| SWITCH REED LATCHING 500MA 200V | |
| SWITCH REED SPDT 180MA 120V | |
| SWITCH REED SPDT 250MA 175V | |
| SWITCH REED SPDT 500MA 175V | |
| SWITCH REED SPST NO FLT BENT SMD | |
| SWITCH REED SPST NO RND BENT SMD | |
| SWITCH REED SPST-NC 300MA 30V | |
| SWITCH REED SPST-NC 500MA 180V | |
| SWITCH REED SPST-NO 0.1MA 3V | |
| SWITCH REED SPST-NO 100MA 30V | |
| SWITCH REED SPST-NO 180MA 120V | |
| SWITCH REED SPST-NO 1A 1000V | |
| SWITCH REED SPST-NO 1A 140V | |
| SWITCH REED SPST-NO 1A 200V | |
| SWITCH REED SPST-NO 1A 250V | |
| SWITCH REED SPST-NO 1A | |
| SWITCH REED SPST-NO 1MA 6V | |
| SWITCH REED SPST-NO 250MA 100V | |
| SWITCH REED SPST-NO 250MA 140V | |
| SWITCH REED SPST-NO 250MA 170V | |
| SWITCH REED SPST-NO 250MA 175V | |
| SWITCH REED SPST-NO 300MA 30V | |
| SWITCH REED SPST-NO 350MA 140V | |
| SWITCH REED SPST-NO 350MA 265V | |
| SWITCH REED SPST-NO 400MA 200V | |
| SWITCH REED SPST-NO 500MA 120V | |
| SWITCH REED SPST-NO 500MA 130V | |
| SWITCH REED SPST-NO 500MA 140V | |
| SWITCH REED SPST-NO 500MA 170V | |
| SWITCH REED SPST-NO 500MA 180V | |
| SWITCH REED SPST-NO 500MA 200V | |
| SWITCH REED SPST-NO 500MA 250V | |
| SWITCH REED SPST-NO 500MA 350V | |
| SWITCH REED SPST-NO 700MA 1000V | |
| SWITCH REED SPST-NO 700MA 140V | |
| SWITCH REED SPST-NO 750MA 200V |