Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117815-KSC1674YBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 600MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 3dB to 5dB @ 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
NPN Epitaxial Silicon Transistor
RF Transistor NPN 20V 20mA 600MHz 250mW Through Hole TO-92-3
NPN RF Transistor, 600MHz, 20V VCEO, 20mA IC, TO-92 Product overview: KSC1674YBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz, 20V, 20mA. Search-friendly keywords include transistor, BJT, switching, amplification, 600MHz, 20V, 20mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC1674YBU can be used for catalog matching and distributor lookup.
RF 0.02A, VERY HIGH FREQUENCY BA
RF TRANS NPN 20V 600MHZ TO92-3
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 117815-KSC1674YBU | KSC1674YBU | KSC1674YBUOS-ND | 283-KSC1674YBU | KSC1674YBU | KSC1674YBU |
| Product Name | TRANSISTORS - RF Transistors (BJT) - KSC1674YBU | Bipolar RF Transistors | 600MHz 20V 20mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors | |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | Bulk; Bulk | |||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | |||
| Power Gain | 120 dB |