Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSC2073H2TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC2073H2TU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134653-KSC2073H2TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 60 @ 500mA, 10V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
NPN Epitaxial Silicon Transistor
Bipolar (BJT) Transistor NPN 150V 1.5A 4MHz 25W Through Hole TO-220-3
TRANS, NPN, 150V, 1.5A, 150DEG C, 25W ROHS COMPLIANT: YES
TRANS NPN 150V 1.5A TO220-3
Bipolar Transistors - BJT NPN Epitaxial Sil
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-KSC2073H2TU | 134653-KSC2073H2TU | KSC2073H2TU | KSC2073H2TU-ND | 54AH9126 | KSC2073H2TU | KSC2073H2TU |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSC2073H2TU | Single Bipolar Transistors | Trans, Npn, 150V, 1.5A, 150Deg C, 25W Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | ||
| Package Type | Tube | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||||
| IC(max) | 1500 milliamps | 1500 milliamps |