TRANS NPN 20V 5A TO92-3 Product overview: KSD5041RTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD5041RTA can be used for catalog matching and distributor lookup.
Transistor, Fairchild, KSD5041RTA
Transistor, Fairchild, KSD5041RTA
Transistor, Fairchild, KSD5041RTA
Bipolar (BJT) Transistor NPN 20V 5A 150MHz 750mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 20V 5A 150MHz 750mW Through Hole TO-92-3
Win Source Part Number: 1377047-KSD5041RTA
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Base Product Number: KSD5041
Mounting Type: Through Hole
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 5 A
Voltage - Collector Emitter Breakdown (Max): 20 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 340 @ 500mA, 2V
Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 3A
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 150MHz
Power - Max: 750 mW
Product Status: Active
NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
TRANS NPN 20V 5A TO92-3
TRANS NPN 20V 5A TO92-3
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-KSD5041RTA | 8064550P | 8064550 | 488-KSD5041RTACT-ND | 1377047-KSD5041RTA | KSD5041RTA | KSD5041RTA | KSD5041RTA |
| Product Name | 20V 5A Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | Bulk | TO-92; TO-92 | TO-92; To-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3 | TO-92; TO-92-3 LF | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Packing Method | Bulk | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||||
| VCEO | 20 volts | 20 volts | 20 volts |