NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
Bipolar (BJT) Transistor NPN 20V 5A 150MHz 750mW Through Hole TO-92-3
TRANS NPN 20V 5A TO92-3 Product overview: KSD5041QTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD5041QTA can be used for catalog matching and distributor lookup.
TRANS NPN 20V 5A TO92-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSD5041QTA | KSD5041QTATB-ND | 276-KSD5041QTA | KSD5041QTA |
| Product Name | Single Bipolar Transistors | 20V 5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-92; TO-92-3 LF | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Bulk | |
| Packing Method | Ammo Pack | Bulk | Tape Reel; Tape & Box (TB) | |
| IC(max) | 5000 milliamps | 5000 milliamps |