onsemi Single Bipolar Transistors KSC5402DTF

Description
Bipolar (BJT) Transistor NPN 525V 2A 11MHz 30W Surface Mount TO-252AA
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 525V 2A 11MHz 30W Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC5402DTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC5402DTFTR-ND
Single Bipolar Transistors KSC5402DTFTR-ND
Bipolar (BJT) Transistor NPN 525V 2A 11MHz 30W Surface Mount TO-252AA

Bipolar (BJT) Transistor NPN 525V 2A 11MHz 30W Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC5402DTF - 129399-KSC5402DTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC5402DTF
129399-KSC5402DTF
TRANSISTORS - Transistors (BJT) - Single - KSC5402DTF 129399-KSC5402DTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 129399-KSC5402DTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 11MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-252AA Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 525V Max Vce (sat): 750mV @ 200mA, 1A Collector Cut-off Current(Max): 250μA Typical Gain (hFE) (Min): 6 @ 1A, 1V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129399-KSC5402DTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 11MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252AA
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 525V
Max Vce (sat): 750mV @ 200mA, 1A
Collector Cut-off Current(Max): 250μA
Typical Gain (hFE) (Min): 6 @ 1A, 1V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-KSC5402DTF
Bipolar Transistor 2087-KSC5402DTF
Bipolar Transistors - BJT NPN Silicon Transistor Planar Silicon Transistor Product overview: KSC5402DTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC5402DTF can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Silicon Transistor Planar Silicon Transistor Product overview: KSC5402DTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC5402DTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans, Npn, 525V, 2A, 30W, To-252; Transistor Polarity Onsemi - 07AH4089 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 525V, 2A, 30W, To-252; Transistor Polarity Onsemi
07AH4089
Trans, Npn, 525V, 2A, 30W, To-252; Transistor Polarity Onsemi 07AH4089
TRANS, NPN, 525V, 2A, 30W, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:525V; Transition Frequency ft:11MHz; Power Dissipation Pd:30W; DC Collector Current:2A; DC Current Gain hFE:6hFE; Transistor Case RoHS Compliant: Yes

TRANS, NPN, 525V, 2A, 30W, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:525V; Transition Frequency ft:11MHz; Power Dissipation Pd:30W; DC Collector Current:2A; DC Current Gain hFE:6hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC5402DTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC5402DTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC5402DTF
TRANS NPN 525V 2A TO252AA

TRANS NPN 525V 2A TO252AA

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KSC5402DTF
Bipolar Transistors - BJT KSC5402DTF
Bipolar Transistors - BJT NPN/2A/800V DPAK

Bipolar Transistors - BJT NPN/2A/800V DPAK

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSC5402DTFTR-ND 129399-KSC5402DTF 2087-KSC5402DTF 07AH4089 KSC5402DTF KSC5402DTF
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC5402DTF Bipolar Transistor Trans, Npn, 525V, 2A, 30W, To-252; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA Reel TO-3; TO-252 (DPAK)
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data