PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 350mW Surface Mount SOT-23-3
PNP Epitaxial Silicon Transistor, 3000-REEL Product overview: KST2907AMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST2907AMTF can be used for catalog matching and distributor lookup.
TRANS PNP 60V 0.6A SOT23-3
TRANS PNP 60V 0.6A SOT23-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KST2907AMTF | KST2907AMTFTR-ND | 276-KST2907AMTF | KST2907AMTF | KST2907AMTF |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 600 milliamps | 600 milliamps |