Bipolar (BJT) Transistor NPN 100V 6A 3MHz 1.75W Surface Mount D-Pak
TRANS NPN 100V 6A DPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSH41CTM-ND | KSH41CTM |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |