onsemi Single Bipolar Transistors KST5088MTF

Description
Bipolar (BJT) Transistor NPN 30V 50mA 50MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 50mA 50MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KST5088MTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KST5088MTF-ND
Single Bipolar Transistors KST5088MTF-ND
Bipolar (BJT) Transistor NPN 30V 50mA 50MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 30V 50mA 50MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 50mA 50MHz SOT-23 Bipolar Transistor
276-KST5088MTF
30V 50mA 50MHz SOT-23 Bipolar Transistor 276-KST5088MTF
NPN BJT 30V 50mA 50MHz SOT-23 Transistor Product overview: KST5088MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 50mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST5088MTF can be used for catalog matching and distributor lookup.

NPN BJT 30V 50mA 50MHz SOT-23 Transistor Product overview: KST5088MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 50mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST5088MTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KST5088MTF - 205883-KST5088MTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KST5088MTF
205883-KST5088MTF
TRANSISTORS - Transistors (BJT) - Single - KST5088MTF 205883-KST5088MTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 205883-KST5088MTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 500mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 300 @ 100μA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205883-KST5088MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 100μA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KST5088MTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KST5088MTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KST5088MTF
TRANS NPN 30V 0.05A SOT23-3

TRANS NPN 30V 0.05A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number KST5088MTF-ND 276-KST5088MTF 205883-KST5088MTF KST5088MTF
Product Name Single Bipolar Transistors 30V 50mA 50MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KST5088MTF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3
IC(max) 50 milliamps 50 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data