onsemi TRANSISTORS - Transistors (BJT) - Single - KSC1008OBU KSC1008OBU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 123843-KSC1008OBU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 70 @ 50mA, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 123843-KSC1008OBU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 70 @ 50mA, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSC1008OBU - 123843-KSC1008OBU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC1008OBU
123843-KSC1008OBU
TRANSISTORS - Transistors (BJT) - Single - KSC1008OBU 123843-KSC1008OBU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 123843-KSC1008OBU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 70 @ 50mA, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 123843-KSC1008OBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 400mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 70 @ 50mA, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Singapore, Singapore
Through-Hole 60V 700mA Bipolar Transistor
276-KSC1008OBU
Through-Hole 60V 700mA Bipolar Transistor 276-KSC1008OBU
NPN BJT, 60V, 700mA, TO-92, Through Hole Product overview: KSC1008OBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60V, 700mA. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 60V, 700mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC1008OBU can be used for catalog matching and distributor lookup.

NPN BJT, 60V, 700mA, TO-92, Through Hole Product overview: KSC1008OBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60V, 700mA. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 60V, 700mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC1008OBU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KSC1008OBU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC1008OBU-ND
Single Bipolar Transistors KSC1008OBU-ND
Bipolar (BJT) Transistor NPN 60V 700mA 50MHz 800mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 60V 700mA 50MHz 800mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC1008OBU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC1008OBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC1008OBU
TRANS NPN 60V 0.7A TO92-3

TRANS NPN 60V 0.7A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 123843-KSC1008OBU 276-KSC1008OBU KSC1008OBU-ND KSC1008OBU
Product Name TRANSISTORS - Transistors (BJT) - Single - KSC1008OBU Through-Hole 60V 700mA Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA)
IC(max) 700 milliamps 700 milliamps
VCEO 60 volts 60 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data